FMCN1505 1.85mm male coaxial connector from Fairview Microwave has an interface type of FMBC001, FMBC002 and a 50 Ohm impedance. This 1.85mm male connector uses shield attachment of solder attachment for the contact. Our male 1.85mm coaxial connector provides a minimum frequency of DC and a maximum frequency of Error.
1.85mm male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.18:1. This Fairview Microwave 1.85mm coaxial connector has a beryllium copper body with gold plating. Our FMCN1505 1.85mm connector uses beryllium copper contact and a gold plating material. This 1.85mm male coaxial RF connector is RoHS and low loss 047 semi-rigid compliant, you can find this 1.85mm male coaxial low loss 047 semi-rigid connector datasheet specifications above.
Fairview Microwave male 1.85mm connector purchases will ship the same day. Our 1.85mm male FMBC001 / FMBC002 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1505 |
| Product Name | 1.85mm Male (Plug) Connector for FMBC001, FMBC002 Cable Low Loss 047 Semi-Rigid, Solder |
| Connector Type | 1.85mm Connector |