FMCN1502 1.85mm female PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This 1.85mm female connector uses shield attachment of clamp/solder (captive contact) attachment for the contact. Our female 1.85mm PCB connector provides a minimum frequency of DC and a maximum frequency of 67 GHz.
1.85mm female PCB RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave 1.85mm PCB connector has a passivated stainless steel body. Our FMCN1502 1.85mm connector uses beryllium copper contact. This 1.85mm female PCB RF connector is RoHS and microstrIP/coplanar launch, 0.005 inch compliant, you can find this 1.85mm female PCB microstrIP/coplanar launch, 0.005 inch connector datasheet specifications above.
Fairview Microwave female 1.85mm connector purchases will ship the same day. Our 1.85mm female end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1502 |
| Product Name | 1.85mm Female (Jack) PCB Connector End Launch Microstrip/Coplanar Launch, 0.005 inch, Clamp/Solder (Captive Contact) |
| Connector Type | 1.85mm Connector |