FMCN1499 2.4mm female PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This 2.4mm female connector uses shield attachment of clamp/solder (captive contact) attachment for the contact. Our female 2.4mm PCB connector provides a minimum frequency of DC and a maximum frequency of 50 GHz.
2.4mm female PCB RF connector has a ptfe dielectric type and a VSWR of 1.2:1. This Fairview Microwave 2.4mm PCB connector has a passivated stainless steel body. Our FMCN1499 2.4mm connector uses beryllium copper contact. This 2.4mm female PCB RF connector is RoHS and microstrIP/coplanar launch, 0.010 inch compliant, you can find this 2.4mm female PCB microstrIP/coplanar launch, 0.010 inch connector datasheet specifications above.
Fairview Microwave female 2.4mm connector purchases will ship the same day. Our 2.4mm female end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.4mm cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1499 |
| Product Name | 2.4mm Female PCB Connector End Launch Clamp/Solder (Captive Contact) Attachment Microstrip/Coplanar Launch, 0.010 inch |
| Connector Type | 2.4mm Connector |