Fairview Microwave Inc. SMA Male (Plug) PCB Connector Vertical Launch, Removable Microstrip Launch, Clamp FMCN1486

Description
FMCN1486 SMA male PCB connector from Fairview Microwave has an interface type of vertical launch and a 50 Ohm impedance. This SMA male connector uses shield attachment of clamp attachment for the contact. Our male SMA PCB connector provides a minimum frequency of DC and a maximum frequency of 26.5 GHz. SMA male PCB RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMA PCB connector has a passivated stainless steel body. Our FMCN1486 SMA connector uses brass contact. This SMA male PCB RF connector is RoHS and removable microstrIP launch compliant, you can find this SMA male PCB removable microstrIP launch connector datasheet specifications above. Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male vertical launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1486 SMA male PCB connector from Fairview Microwave has an interface type of vertical launch and a 50 Ohm impedance. This SMA male connector uses shield attachment of clamp attachment for the contact. Our male SMA PCB connector provides a minimum frequency of DC and a maximum frequency of 26.5 GHz. SMA male PCB RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMA PCB connector has a passivated stainless steel body. Our FMCN1486 SMA connector uses brass contact. This SMA male PCB RF connector is RoHS and removable microstrIP launch compliant, you can find this SMA male PCB removable microstrIP launch connector datasheet specifications above. Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male vertical launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male (Plug) PCB Connector Vertical Launch, Removable Microstrip Launch, Clamp - FMCN1486 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Male (Plug) PCB Connector Vertical Launch, Removable Microstrip Launch, Clamp
FMCN1486
SMA Male (Plug) PCB Connector Vertical Launch, Removable Microstrip Launch, Clamp FMCN1486
FMCN1486 SMA male PCB connector from Fairview Microwave has an interface type of vertical launch and a 50 Ohm impedance. This SMA male connector uses shield attachment of clamp attachment for the contact. Our male SMA PCB connector provides a minimum frequency of DC and a maximum frequency of 26.5 GHz. SMA male PCB RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMA PCB connector has a passivated stainless steel body. Our FMCN1486 SMA connector uses brass contact. This SMA male PCB RF connector is RoHS and removable microstrIP launch compliant, you can find this SMA male PCB removable microstrIP launch connector datasheet specifications above. Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male vertical launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

FMCN1486 SMA male PCB connector from Fairview Microwave has an interface type of vertical launch and a 50 Ohm impedance. This SMA male connector uses shield attachment of clamp attachment for the contact. Our male SMA PCB connector provides a minimum frequency of DC and a maximum frequency of 26.5 GHz.

SMA male PCB RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMA PCB connector has a passivated stainless steel body. Our FMCN1486 SMA connector uses brass contact. This SMA male PCB RF connector is RoHS and removable microstrIP launch compliant, you can find this SMA male PCB removable microstrIP launch connector datasheet specifications above.

Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male vertical launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1486
Product Name SMA Male (Plug) PCB Connector Vertical Launch, Removable Microstrip Launch, Clamp
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051644-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
7 suppliers
Coaxial Adapters - 735635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details