FMCN1484 SMA female PCB connector from Fairview Microwave has an interface type of vertical launch and a 50 Ohm impedance. This SMA female connector uses shield attachment of clamp attachment for the contact. Our female SMA PCB connector provides a minimum frequency of DC and a maximum frequency of 26.5 GHz.
SMA female PCB RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMA PCB connector has a passivated stainless steel body. Our FMCN1484 SMA connector uses beryllium copper contact. This SMA female PCB RF connector is RoHS and removable microstrIP launch compliant, you can find this SMA female PCB removable microstrIP launch connector datasheet specifications above.
Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female vertical launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1484 |
| Product Name | SMA Female (Jack) PCB Connector Vertical Launch Removable Microstrip Launch, Clamp |
| Connector Type | SMA |