Fairview Microwave Inc. 2.92mm Male (Plug) PCB Connector Vertical Launch Removable Stripline Launch, Clamp FMCN1477

Description
FMCN1477 2.92mm male PCB connector from Fairview Microwave has an interface type of vertical launch and a 50 Ohm impedance. This 2.92mm male connector uses shield attachment of clamp attachment for the contact. Our male 2.92mm PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. 2.92mm male PCB RF connector has a ultem1000 dielectric type and a VSWR of 1.3:1. This Fairview Microwave 2.92mm PCB connector has a passivated stainless steel body. Our FMCN1477 2.92mm connector uses brass contact. This 2.92mm male PCB RF connector is RoHS and removable strIPline launch compliant, you can find this 2.92mm male PCB removable strIPline launch connector datasheet specifications above. Fairview Microwave male 2.92mm connector purchases will ship the same day. Our 2.92mm male vertical launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1477 2.92mm male PCB connector from Fairview Microwave has an interface type of vertical launch and a 50 Ohm impedance. This 2.92mm male connector uses shield attachment of clamp attachment for the contact. Our male 2.92mm PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. 2.92mm male PCB RF connector has a ultem1000 dielectric type and a VSWR of 1.3:1. This Fairview Microwave 2.92mm PCB connector has a passivated stainless steel body. Our FMCN1477 2.92mm connector uses brass contact. This 2.92mm male PCB RF connector is RoHS and removable strIPline launch compliant, you can find this 2.92mm male PCB removable strIPline launch connector datasheet specifications above. Fairview Microwave male 2.92mm connector purchases will ship the same day. Our 2.92mm male vertical launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm Male (Plug) PCB Connector Vertical Launch Removable Stripline Launch, Clamp - FMCN1477 - Fairview Microwave Inc.
Lewisville, TX, United States
2.92mm Male (Plug) PCB Connector Vertical Launch Removable Stripline Launch, Clamp
FMCN1477
2.92mm Male (Plug) PCB Connector Vertical Launch Removable Stripline Launch, Clamp FMCN1477
FMCN1477 2.92mm male PCB connector from Fairview Microwave has an interface type of vertical launch and a 50 Ohm impedance. This 2.92mm male connector uses shield attachment of clamp attachment for the contact. Our male 2.92mm PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. 2.92mm male PCB RF connector has a ultem1000 dielectric type and a VSWR of 1.3:1. This Fairview Microwave 2.92mm PCB connector has a passivated stainless steel body. Our FMCN1477 2.92mm connector uses brass contact. This 2.92mm male PCB RF connector is RoHS and removable strIPline launch compliant, you can find this 2.92mm male PCB removable strIPline launch connector datasheet specifications above. Fairview Microwave male 2.92mm connector purchases will ship the same day. Our 2.92mm male vertical launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.

FMCN1477 2.92mm male PCB connector from Fairview Microwave has an interface type of vertical launch and a 50 Ohm impedance. This 2.92mm male connector uses shield attachment of clamp attachment for the contact. Our male 2.92mm PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.

2.92mm male PCB RF connector has a ultem1000 dielectric type and a VSWR of 1.3:1. This Fairview Microwave 2.92mm PCB connector has a passivated stainless steel body. Our FMCN1477 2.92mm connector uses brass contact. This 2.92mm male PCB RF connector is RoHS and removable strIPline launch compliant, you can find this 2.92mm male PCB removable strIPline launch connector datasheet specifications above.

Fairview Microwave male 2.92mm connector purchases will ship the same day. Our 2.92mm male vertical launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1477
Product Name 2.92mm Male (Plug) PCB Connector Vertical Launch Removable Stripline Launch, Clamp
Connector Type 2.92mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC HD Straight Plug - 110718 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1053222-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 8194169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-MG-141-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details