FMCN1476 2.92mm female PCB connector from Fairview Microwave has an interface type of vertical launch and a 50 Ohm impedance. This 2.92mm female connector uses shield attachment of clamp attachment for the contact. Our female 2.92mm PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.
2.92mm female PCB RF connector has a ultem1000 dielectric type and a VSWR of 1.3:1. This Fairview Microwave 2.92mm PCB connector has a passivated stainless steel body. Our FMCN1476 2.92mm connector uses beryllium copper contact. This 2.92mm female PCB RF connector is RoHS and removable microstrIP launch compliant, you can find this 2.92mm female PCB removable microstrIP launch connector datasheet specifications above.
Fairview Microwave female 2.92mm connector purchases will ship the same day. Our 2.92mm female vertical launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1476 |
| Product Name | 2.92mm Female (Jack) PCB Connector Vertical Launch Removable Microstrip Launch, Clamp |
| Connector Type | 2.92mm Connector |