Fairview Microwave Inc. 2.92mm Female (Jack) PCB Connector Vertical Launch Removable Stripline Launch, Clamp FMCN1475

Description
FMCN1475 2.92mm female PCB connector from Fairview Microwave has an interface type of vertical launch and a 50 Ohm impedance. This 2.92mm female connector uses shield attachment of clamp attachment for the contact. Our female 2.92mm PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. 2.92mm female PCB RF connector has a ultem1000 dielectric type and a VSWR of 1.3:1. This Fairview Microwave 2.92mm PCB connector has a passivated stainless steel body. Our FMCN1475 2.92mm connector uses beryllium copper contact. This 2.92mm female PCB RF connector is RoHS and removable strIPline launch compliant, you can find this 2.92mm female PCB removable strIPline launch connector datasheet specifications above. Fairview Microwave female 2.92mm connector purchases will ship the same day. Our 2.92mm female vertical launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1475 2.92mm female PCB connector from Fairview Microwave has an interface type of vertical launch and a 50 Ohm impedance. This 2.92mm female connector uses shield attachment of clamp attachment for the contact. Our female 2.92mm PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. 2.92mm female PCB RF connector has a ultem1000 dielectric type and a VSWR of 1.3:1. This Fairview Microwave 2.92mm PCB connector has a passivated stainless steel body. Our FMCN1475 2.92mm connector uses beryllium copper contact. This 2.92mm female PCB RF connector is RoHS and removable strIPline launch compliant, you can find this 2.92mm female PCB removable strIPline launch connector datasheet specifications above. Fairview Microwave female 2.92mm connector purchases will ship the same day. Our 2.92mm female vertical launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm Female (Jack) PCB Connector Vertical Launch Removable Stripline Launch, Clamp - FMCN1475 - Fairview Microwave Inc.
Lewisville, TX, United States
2.92mm Female (Jack) PCB Connector Vertical Launch Removable Stripline Launch, Clamp
FMCN1475
2.92mm Female (Jack) PCB Connector Vertical Launch Removable Stripline Launch, Clamp FMCN1475
FMCN1475 2.92mm female PCB connector from Fairview Microwave has an interface type of vertical launch and a 50 Ohm impedance. This 2.92mm female connector uses shield attachment of clamp attachment for the contact. Our female 2.92mm PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. 2.92mm female PCB RF connector has a ultem1000 dielectric type and a VSWR of 1.3:1. This Fairview Microwave 2.92mm PCB connector has a passivated stainless steel body. Our FMCN1475 2.92mm connector uses beryllium copper contact. This 2.92mm female PCB RF connector is RoHS and removable strIPline launch compliant, you can find this 2.92mm female PCB removable strIPline launch connector datasheet specifications above. Fairview Microwave female 2.92mm connector purchases will ship the same day. Our 2.92mm female vertical launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.

FMCN1475 2.92mm female PCB connector from Fairview Microwave has an interface type of vertical launch and a 50 Ohm impedance. This 2.92mm female connector uses shield attachment of clamp attachment for the contact. Our female 2.92mm PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.

2.92mm female PCB RF connector has a ultem1000 dielectric type and a VSWR of 1.3:1. This Fairview Microwave 2.92mm PCB connector has a passivated stainless steel body. Our FMCN1475 2.92mm connector uses beryllium copper contact. This 2.92mm female PCB RF connector is RoHS and removable strIPline launch compliant, you can find this 2.92mm female PCB removable strIPline launch connector datasheet specifications above.

Fairview Microwave female 2.92mm connector purchases will ship the same day. Our 2.92mm female vertical launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1475
Product Name 2.92mm Female (Jack) PCB Connector Vertical Launch Removable Stripline Launch, Clamp
Connector Type 2.92mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 18.000 GHz
View Details
RF Connectors - 1050717-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details