FMCN1472 N female bulkhead coaxial connector from Fairview Microwave has an interface type of LL160 and a 50 Ohm impedance. This N female bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our female N coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
N female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.16:1. This Fairview Microwave N coaxial connector has a passivated stainless steel body. Our FMCN1472 N connector uses beryllium copper contact. This N female bulkhead coaxial RF connector is RoHS compliant, you can find this N female bulkhead coaxial connector datasheet specifications above.
Fairview Microwave female N bulkhead connector purchases will ship the same day. Our bulkhead N female LL160 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1472 |
| Product Name | N Female (Jack) Bulkhead Connector For LL160 Cable, Clamp/Solder |
| Connector Type | Type N |