Fairview Microwave Inc. Right Angle SMA Male (Plug) Connector for SPP-250-LLPL Cable Low PIM, Solder FMCN1449

Description
FMCN1449 RA SMA male coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for the contact. Our male SMA right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. Right angle SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.4:1. This Fairview Microwave SMA coaxial connector has a brass body with tri-metal plating. Our FMCN1449 SMA RA connector uses brass contact and a tri-metal plating material. This SMA male right angle coaxial RF connector is RoHS and low pim compliant, you can find this SMA male right angle coaxial low pim connector datasheet specifications above. Fairview Microwave RA male SMA connector purchases will ship the same day. Our SMA right angle male SPP-250-LLPL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1449 RA SMA male coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for the contact. Our male SMA right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. Right angle SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.4:1. This Fairview Microwave SMA coaxial connector has a brass body with tri-metal plating. Our FMCN1449 SMA RA connector uses brass contact and a tri-metal plating material. This SMA male right angle coaxial RF connector is RoHS and low pim compliant, you can find this SMA male right angle coaxial low pim connector datasheet specifications above. Fairview Microwave RA male SMA connector purchases will ship the same day. Our SMA right angle male SPP-250-LLPL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle SMA Male (Plug) Connector for SPP-250-LLPL Cable Low PIM, Solder - FMCN1449 - Fairview Microwave Inc.
Lewisville, TX, United States
Right Angle SMA Male (Plug) Connector for SPP-250-LLPL Cable Low PIM, Solder
FMCN1449
Right Angle SMA Male (Plug) Connector for SPP-250-LLPL Cable Low PIM, Solder FMCN1449
FMCN1449 RA SMA male coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for the contact. Our male SMA right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. Right angle SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.4:1. This Fairview Microwave SMA coaxial connector has a brass body with tri-metal plating. Our FMCN1449 SMA RA connector uses brass contact and a tri-metal plating material. This SMA male right angle coaxial RF connector is RoHS and low pim compliant, you can find this SMA male right angle coaxial low pim connector datasheet specifications above. Fairview Microwave RA male SMA connector purchases will ship the same day. Our SMA right angle male SPP-250-LLPL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

FMCN1449 RA SMA male coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for the contact. Our male SMA right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.

Right angle SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.4:1. This Fairview Microwave SMA coaxial connector has a brass body with tri-metal plating. Our FMCN1449 SMA RA connector uses brass contact and a tri-metal plating material. This SMA male right angle coaxial RF connector is RoHS and low pim compliant, you can find this SMA male right angle coaxial low pim connector datasheet specifications above.

Fairview Microwave RA male SMA connector purchases will ship the same day. Our SMA right angle male SPP-250-LLPL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1449
Product Name Right Angle SMA Male (Plug) Connector for SPP-250-LLPL Cable Low PIM, Solder
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-T50P-3 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
75 OHM Connectors BNC HD Straight Plug - 110718 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coax Connectors - 1-1337548-0 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
6 suppliers