FMCN1448 SMA male coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for the contact. Our male SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMA coaxial connector has a brass body with tri-metal plating. Our FMCN1448 SMA connector uses brass contact and a tri-metal plating material. This SMA male coaxial RF connector is RoHS and low pim compliant, you can find this SMA male coaxial low pim connector datasheet specifications above.
Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male SPP-250-LLPL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1448 |
| Product Name | SMA Male (Plug) Connector for SPP-250-LLPL Cable Low PIM, Solder |
| Connector Type | SMA |