FMCN1447 SMA female coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL and a 50 Ohm impedance. This SMA female connector uses shield attachment of solder/solder attachment for the contact. Our female SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
SMA female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMA coaxial connector has a brass body with tri-metal plating. Our FMCN1447 SMA connector uses beryllium copper contact and a tri-metal plating material. This SMA female coaxial RF connector is RoHS and low pim compliant, you can find this SMA female coaxial low pim connector datasheet specifications above.
Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female SPP-250-LLPL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1447 |
| Product Name | SMA Female (Jack) Connector for SPP-250-LLPL Cable Low PIM, Solder |
| Connector Type | SMA |