FMCN1445 QMA male coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL and a 50 Ohm impedance. This QMA male connector uses shield attachment of solder/solder attachment for the contact. Our male QMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
QMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave QMA coaxial connector has a brass body with tri-metal plating. Our FMCN1445 QMA connector uses brass contact and a tri-metal plating material. This QMA male coaxial RF connector is RoHS and low pim compliant, you can find this QMA male coaxial low pim connector datasheet specifications above.
Fairview Microwave male QMA connector purchases will ship the same day. Our QMA male SPP-250-LLPL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom QMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1445 |
| Product Name | QMA Male (Plug) Connector for SPP-250-LLPL Cable Low PIM, Solder |
| Connector Type | QMA |