FMCN1443 RA N male coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL and a 50 Ohm impedance. This N male connector uses shield attachment of solder/solder attachment for the contact. Our male N right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
Right angle N male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave N coaxial connector has a brass body with tri-metal plating. Our FMCN1443 N RA connector uses brass contact and a tri-metal plating material. This N male right angle coaxial RF connector is RoHS and low pim compliant, you can find this N male right angle coaxial low pim connector datasheet specifications above.
Fairview Microwave RA male N connector purchases will ship the same day. Our N right angle male SPP-250-LLPL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1443 |
| Product Name | Right Angle N Male (Plug) Connector for SPP-250-LLPL Cable Low PIM, Solder |
| Connector Type | Type N |