FMCN1442 N male coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL and a 50 Ohm impedance. This N male connector uses shield attachment of solder/solder attachment for the contact. Our male N coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
N male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.2:1. This Fairview Microwave N coaxial connector has a brass body with tri-metal plating. Our FMCN1442 N connector uses phosphor bronze contact and a tri-metal plating material. This N male coaxial RF connector is RoHS and low pim compliant, you can find this N male coaxial low pim connector datasheet specifications above.
Fairview Microwave male N connector purchases will ship the same day. Our N male SPP-250-LLPL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1442 |
| Product Name | N Male (Plug) Connector for SPP-250-LLPL Cable Low PIM, Solder |
| Connector Type | Type N |