FMCN1438 7/16 DIN female coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL and a 50 Ohm impedance. This 7/16 DIN female connector uses shield attachment of solder/solder attachment for the contact. Our female 7/16 DIN coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
7/16 DIN female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.2:1. This Fairview Microwave 7/16 DIN coaxial connector has a brass body with tri-metal plating. Our FMCN1438 7/16 DIN connector uses beryllium copper contact and a tri-metal plating material. This 7/16 DIN female coaxial RF connector is RoHS and low pim compliant, you can find this 7/16 DIN female coaxial low pim connector datasheet specifications above.
Fairview Microwave female 7/16 DIN connector purchases will ship the same day. Our 7/16 DIN female SPP-250-LLPL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 7/16 DIN cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1438 |
| Product Name | 7/16 DIN Female (Jack) Connector for SPP-250-LLPL Cable Low PIM, Solder |
| Connector Type | 7-16 Connector |