FMCN1436 4.1/9.5 Mini DIN male coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL and a 50 Ohm impedance. This 4.1/9.5 Mini DIN male connector uses shield attachment of solder/solder attachment for the contact. Our male 4.1/9.5 Mini DIN coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
4.1/9.5 Mini DIN male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.2:1. This Fairview Microwave 4.1/9.5 Mini DIN coaxial connector has a brass body with tri-metal plating. Our FMCN1436 4.1/9.5 Mini DIN connector uses brass contact and a tri-metal plating material. This 4.1/9.5 Mini DIN male coaxial RF connector is RoHS and low pim compliant, you can find this 4.1/9.5 Mini DIN male coaxial low pim connector datasheet specifications above.
Fairview Microwave male 4.1/9.5 Mini DIN connector purchases will ship the same day. Our 4.1/9.5 Mini DIN male SPP-250-LLPL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.1/9.5 Mini DIN cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1436 |
| Product Name | 4.1/9.5 Mini DIN Male (Plug) Connector for SPP-250-LLPL Cable Low PIM, Solder |
| Geometry | Straight |