Fairview Microwave Inc. 4.1/9.5 Mini DIN Female (Jack) Connector for SPP-250-LLPL Cable Low PIM, Solder FMCN1435

Description
FMCN1435 4.1/9.5 Mini DIN female coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL and a 50 Ohm impedance. This 4.1/9.5 Mini DIN female connector uses shield attachment of solder/solder attachment for the contact. Our female 4.1/9.5 Mini DIN coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. 4.1/9.5 Mini DIN female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave 4.1/9.5 Mini DIN coaxial connector has a brass body with tri-metal plating. Our FMCN1435 4.1/9.5 Mini DIN connector uses brass contact and a tri-metal plating material. This 4.1/9.5 Mini DIN female coaxial RF connector is RoHS and low pim compliant, you can find this 4.1/9.5 Mini DIN female coaxial low pim connector datasheet specifications above. Fairview Microwave female 4.1/9.5 Mini DIN connector purchases will ship the same day. Our 4.1/9.5 Mini DIN female SPP-250-LLPL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.1/9.5 Mini DIN cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1435 4.1/9.5 Mini DIN female coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL and a 50 Ohm impedance. This 4.1/9.5 Mini DIN female connector uses shield attachment of solder/solder attachment for the contact. Our female 4.1/9.5 Mini DIN coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. 4.1/9.5 Mini DIN female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave 4.1/9.5 Mini DIN coaxial connector has a brass body with tri-metal plating. Our FMCN1435 4.1/9.5 Mini DIN connector uses brass contact and a tri-metal plating material. This 4.1/9.5 Mini DIN female coaxial RF connector is RoHS and low pim compliant, you can find this 4.1/9.5 Mini DIN female coaxial low pim connector datasheet specifications above. Fairview Microwave female 4.1/9.5 Mini DIN connector purchases will ship the same day. Our 4.1/9.5 Mini DIN female SPP-250-LLPL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.1/9.5 Mini DIN cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.1/9.5 Mini DIN Female (Jack) Connector for SPP-250-LLPL Cable Low PIM, Solder - FMCN1435 - Fairview Microwave Inc.
Lewisville, TX, United States
4.1/9.5 Mini DIN Female (Jack) Connector for SPP-250-LLPL Cable Low PIM, Solder
FMCN1435
4.1/9.5 Mini DIN Female (Jack) Connector for SPP-250-LLPL Cable Low PIM, Solder FMCN1435
FMCN1435 4.1/9.5 Mini DIN female coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL and a 50 Ohm impedance. This 4.1/9.5 Mini DIN female connector uses shield attachment of solder/solder attachment for the contact. Our female 4.1/9.5 Mini DIN coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. 4.1/9.5 Mini DIN female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave 4.1/9.5 Mini DIN coaxial connector has a brass body with tri-metal plating. Our FMCN1435 4.1/9.5 Mini DIN connector uses brass contact and a tri-metal plating material. This 4.1/9.5 Mini DIN female coaxial RF connector is RoHS and low pim compliant, you can find this 4.1/9.5 Mini DIN female coaxial low pim connector datasheet specifications above. Fairview Microwave female 4.1/9.5 Mini DIN connector purchases will ship the same day. Our 4.1/9.5 Mini DIN female SPP-250-LLPL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.1/9.5 Mini DIN cable connector assemblies that will ship quickly from our location.

FMCN1435 4.1/9.5 Mini DIN female coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL and a 50 Ohm impedance. This 4.1/9.5 Mini DIN female connector uses shield attachment of solder/solder attachment for the contact. Our female 4.1/9.5 Mini DIN coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.

4.1/9.5 Mini DIN female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave 4.1/9.5 Mini DIN coaxial connector has a brass body with tri-metal plating. Our FMCN1435 4.1/9.5 Mini DIN connector uses brass contact and a tri-metal plating material. This 4.1/9.5 Mini DIN female coaxial RF connector is RoHS and low pim compliant, you can find this 4.1/9.5 Mini DIN female coaxial low pim connector datasheet specifications above.

Fairview Microwave female 4.1/9.5 Mini DIN connector purchases will ship the same day. Our 4.1/9.5 Mini DIN female SPP-250-LLPL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.1/9.5 Mini DIN cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1435
Product Name 4.1/9.5 Mini DIN Female (Jack) Connector for SPP-250-LLPL Cable Low PIM, Solder
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
RF Connectors - 1-1337421-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 4.000 GHz
View Details
4 suppliers
Coaxial Adapters - 2469517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MCX; SMA
Geometry Straight
Frequency 6.000 GHz
View Details
Cable Connectors - NCN-MCB-316-1 - kTB Solutions
Specs
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details