FMCN1432 4.3-10 female coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL and a 50 Ohm impedance. This 4.3-10 female connector uses shield attachment of solder/solder attachment for the contact. Our female 4.3-10 coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
4.3-10 female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave 4.3-10 coaxial connector has a brass body with tri-metal plating. Our FMCN1432 4.3-10 connector uses phosphor bronze contact and a tri-metal plating material. This 4.3-10 female coaxial RF connector is RoHS and low pim compliant, you can find this 4.3-10 female coaxial low pim connector datasheet specifications above.
Fairview Microwave female 4.3-10 connector purchases will ship the same day. Our 4.3-10 female SPP-250-LLPL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.3-10 cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1432 |
| Product Name | 4.3-10 Female (Jack) Connector for SPP-250-LLPL Cable, Solder, Low PIM |
| Geometry | Straight |