FMCN1431 2.92mm male coaxial connector from Fairview Microwave has an interface type of FM-SR086CU-STR, FM-SR086CU-COIL, FM-SR086ALTN-COIL and a 50 Ohm impedance. This 2.92mm male connector uses shield attachment of solder attachment for the contact. Our male 2.92mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 45 GHz.
2.92mm male coaxial RF connector has a pei dielectric type and a VSWR of 1.14:1. This Fairview Microwave 2.92mm coaxial connector has a beryllium copper body with gold over nickel plating. Our FMCN1431 2.92mm connector uses beryllium copper contact and a gold over nickel plating material. This 2.92mm male coaxial RF connector is RoHS compliant, you can find this 2.92mm male coaxial connector datasheet specifications above.
Fairview Microwave male 2.92mm connector purchases will ship the same day. Our 2.92mm male FM-SR086CU-STR / FM-SR086CU-COIL / FM-SR086ALTN-COIL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1431 |
| Product Name | 2.92mm Male (Plug) Connector For FM-SR086CU-STR, FM-SR086CU-COIL, FM-SR086ALTN-COIL Cable, Solder |
| Connector Type | 2.92mm Connector |