Fairview Microwave Inc. 1.85mm Male (Plug) Connector For FM-SR047CU-COIL, FM-SR047CU-STR, FM-SR047ALTN-COIL Cable, Solder FMCN1426

Description
FMCN1426 1.85mm male coaxial connector from Fairview Microwave has an interface type of FM-SR047CU-COIL, FM-SR047CU-STR, FM-SR047ALTN-COIL and a 50 Ohm impedance. This 1.85mm male connector uses shield attachment of solder attachment for the contact. Our male 1.85mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 70 GHz. 1.85mm male coaxial RF connector has a pei dielectric type and a VSWR of 1.18:1. This Fairview Microwave 1.85mm coaxial connector has a beryllium copper body with gold over nickel plating. Our FMCN1426 1.85mm connector uses beryllium copper contact and a gold over nickel plating material. This 1.85mm male coaxial RF connector is RoHS compliant, you can find this 1.85mm male coaxial connector datasheet specifications above. Fairview Microwave male 1.85mm connector purchases will ship the same day. Our 1.85mm male FM-SR047CU-COIL / FM-SR047CU-STR / FM-SR047ALTN-COIL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1426 1.85mm male coaxial connector from Fairview Microwave has an interface type of FM-SR047CU-COIL, FM-SR047CU-STR, FM-SR047ALTN-COIL and a 50 Ohm impedance. This 1.85mm male connector uses shield attachment of solder attachment for the contact. Our male 1.85mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 70 GHz. 1.85mm male coaxial RF connector has a pei dielectric type and a VSWR of 1.18:1. This Fairview Microwave 1.85mm coaxial connector has a beryllium copper body with gold over nickel plating. Our FMCN1426 1.85mm connector uses beryllium copper contact and a gold over nickel plating material. This 1.85mm male coaxial RF connector is RoHS compliant, you can find this 1.85mm male coaxial connector datasheet specifications above. Fairview Microwave male 1.85mm connector purchases will ship the same day. Our 1.85mm male FM-SR047CU-COIL / FM-SR047CU-STR / FM-SR047ALTN-COIL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.85mm Male (Plug) Connector For FM-SR047CU-COIL, FM-SR047CU-STR, FM-SR047ALTN-COIL Cable, Solder - FMCN1426 - Fairview Microwave Inc.
Lewisville, TX, United States
1.85mm Male (Plug) Connector For FM-SR047CU-COIL, FM-SR047CU-STR, FM-SR047ALTN-COIL Cable, Solder
FMCN1426
1.85mm Male (Plug) Connector For FM-SR047CU-COIL, FM-SR047CU-STR, FM-SR047ALTN-COIL Cable, Solder FMCN1426
FMCN1426 1.85mm male coaxial connector from Fairview Microwave has an interface type of FM-SR047CU-COIL, FM-SR047CU-STR, FM-SR047ALTN-COIL and a 50 Ohm impedance. This 1.85mm male connector uses shield attachment of solder attachment for the contact. Our male 1.85mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 70 GHz. 1.85mm male coaxial RF connector has a pei dielectric type and a VSWR of 1.18:1. This Fairview Microwave 1.85mm coaxial connector has a beryllium copper body with gold over nickel plating. Our FMCN1426 1.85mm connector uses beryllium copper contact and a gold over nickel plating material. This 1.85mm male coaxial RF connector is RoHS compliant, you can find this 1.85mm male coaxial connector datasheet specifications above. Fairview Microwave male 1.85mm connector purchases will ship the same day. Our 1.85mm male FM-SR047CU-COIL / FM-SR047CU-STR / FM-SR047ALTN-COIL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.

FMCN1426 1.85mm male coaxial connector from Fairview Microwave has an interface type of FM-SR047CU-COIL, FM-SR047CU-STR, FM-SR047ALTN-COIL and a 50 Ohm impedance. This 1.85mm male connector uses shield attachment of solder attachment for the contact. Our male 1.85mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 70 GHz.

1.85mm male coaxial RF connector has a pei dielectric type and a VSWR of 1.18:1. This Fairview Microwave 1.85mm coaxial connector has a beryllium copper body with gold over nickel plating. Our FMCN1426 1.85mm connector uses beryllium copper contact and a gold over nickel plating material. This 1.85mm male coaxial RF connector is RoHS compliant, you can find this 1.85mm male coaxial connector datasheet specifications above.

Fairview Microwave male 1.85mm connector purchases will ship the same day. Our 1.85mm male FM-SR047CU-COIL / FM-SR047CU-STR / FM-SR047ALTN-COIL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1426
Product Name 1.85mm Male (Plug) Connector For FM-SR047CU-COIL, FM-SR047CU-STR, FM-SR047ALTN-COIL Cable, Solder
Connector Type 1.85mm Connector
Unlock Full Specs
to access all available technical data