FMCN1424 3.5mm male coaxial connector from Fairview Microwave has an interface type of RG402, RG402 Tinned, .141 SR and a 50 Ohm impedance. This 3.5mm male connector uses shield attachment of clamp/solder attachment for the contact. Our male 3.5mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 34 GHz.
3.5mm male coaxial RF connector has a pctfe dielectric type and a VSWR of 1.2:1. This Fairview Microwave 3.5mm coaxial connector has a passivated stainless steel body. Our FMCN1424 3.5mm connector uses beryllium copper contact. This 3.5mm male coaxial RF connector is RoHS compliant, you can find this 3.5mm male coaxial connector datasheet specifications above.
Fairview Microwave male 3.5mm connector purchases will ship the same day. Our 3.5mm male RG402 / RG402 Tinned / .141 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 3.5mm cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1424 |
| Product Name | 3.5mm Male (Plug) Connector for RG402, RG402 Tinned, .141 SR Cable, Clamp/Solder |
| Geometry | Straight |