Fairview Microwave Inc. 75 Ohm BNC Male (Plug) Connector For BELDEN 1855A Cable, Compression FMCN1421

Description
FMCN1421 BNC male coaxial connector from Fairview Microwave has an interface type of BELDEN 1855A and a 75 Ohm impedance. This BNC male connector uses shield attachment of compression attachment for the contact. Our male BNC coaxial connector provides a minimum frequency of Error and a maximum frequency of Error. BNC male coaxial RF connector has a hdpe dielectric type and a VSWR of . This Fairview Microwave BNC coaxial connector has a brass body with nickel plating. Our FMCN1421 BNC connector uses brass contact and a nickel plating material. This BNC male coaxial RF connector is RoHS compliant, you can find this BNC male coaxial connector datasheet specifications above. Fairview Microwave male BNC connector purchases will ship the same day. Our BNC male BELDEN 1855A connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1421 BNC male coaxial connector from Fairview Microwave has an interface type of BELDEN 1855A and a 75 Ohm impedance. This BNC male connector uses shield attachment of compression attachment for the contact. Our male BNC coaxial connector provides a minimum frequency of Error and a maximum frequency of Error. BNC male coaxial RF connector has a hdpe dielectric type and a VSWR of . This Fairview Microwave BNC coaxial connector has a brass body with nickel plating. Our FMCN1421 BNC connector uses brass contact and a nickel plating material. This BNC male coaxial RF connector is RoHS compliant, you can find this BNC male coaxial connector datasheet specifications above. Fairview Microwave male BNC connector purchases will ship the same day. Our BNC male BELDEN 1855A connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Male (Plug) Connector For BELDEN 1855A Cable, Compression - FMCN1421 - Fairview Microwave Inc.
Lewisville, TX, United States
75 Ohm BNC Male (Plug) Connector For BELDEN 1855A Cable, Compression
FMCN1421
75 Ohm BNC Male (Plug) Connector For BELDEN 1855A Cable, Compression FMCN1421
FMCN1421 BNC male coaxial connector from Fairview Microwave has an interface type of BELDEN 1855A and a 75 Ohm impedance. This BNC male connector uses shield attachment of compression attachment for the contact. Our male BNC coaxial connector provides a minimum frequency of Error and a maximum frequency of Error. BNC male coaxial RF connector has a hdpe dielectric type and a VSWR of . This Fairview Microwave BNC coaxial connector has a brass body with nickel plating. Our FMCN1421 BNC connector uses brass contact and a nickel plating material. This BNC male coaxial RF connector is RoHS compliant, you can find this BNC male coaxial connector datasheet specifications above. Fairview Microwave male BNC connector purchases will ship the same day. Our BNC male BELDEN 1855A connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.

FMCN1421 BNC male coaxial connector from Fairview Microwave has an interface type of BELDEN 1855A and a 75 Ohm impedance. This BNC male connector uses shield attachment of compression attachment for the contact. Our male BNC coaxial connector provides a minimum frequency of Error and a maximum frequency of Error.

BNC male coaxial RF connector has a hdpe dielectric type and a VSWR of . This Fairview Microwave BNC coaxial connector has a brass body with nickel plating. Our FMCN1421 BNC connector uses brass contact and a nickel plating material. This BNC male coaxial RF connector is RoHS compliant, you can find this BNC male coaxial connector datasheet specifications above.

Fairview Microwave male BNC connector purchases will ship the same day. Our BNC male BELDEN 1855A connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1421
Product Name 75 Ohm BNC Male (Plug) Connector For BELDEN 1855A Cable, Compression
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059412-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
Coaxial Adapters - 735635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details