FMCN1419 N female coaxial connector from Fairview Microwave has an interface type of RG214, RG213, RG393, RG8, RG225, RG215, RG9 and a 50 Ohm impedance. This N female connector uses shield attachment of clamp/solder (captive contact) attachment for the contact. Our female N coaxial connector provides a minimum frequency of Error and a maximum frequency of Error.
N female coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave N coaxial connector has a brass body with nickel plating. Our FMCN1419 N connector uses nickel plating material. This N female coaxial RF connector is RoHS compliant, you can find this N female coaxial connector datasheet specifications above.
Fairview Microwave female N connector purchases will ship the same day. Our N female RG214 / RG213 / RG393 / RG8 / RG225 / RG215 / RG9 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1419 |
| Product Name | N Female (Jack) Connector For RG214, RG213, RG393, RG8, RG225, RG215, RG9 Cable, Clamp/Solder (Captive Contact) |
| Connector Type | Type N |