Fairview Microwave Inc. Right Angle SMA Male (Plug) Connector For RG405, FM-SR086ALTN, FM-SR086CUTN Cable, Solder FMCN1417

Description
FMCN1417 RA SMA male coaxial connector from Fairview Microwave has an interface type of RG405, FM-SR086ALTN, FM-SR086CUTN and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for the contact. Our male SMA right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 10 GHz. Right angle SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave SMA coaxial connector has a brass body with gold over nickel plating. Our FMCN1417 SMA RA connector uses brass contact and a gold over nickel plating material. you can find this SMA male right angle coaxial connector datasheet specifications above. Fairview Microwave RA male SMA connector purchases will ship the same day. Our SMA right angle male RG405 / FM-SR086ALTN / FM-SR086CUTN connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1417 RA SMA male coaxial connector from Fairview Microwave has an interface type of RG405, FM-SR086ALTN, FM-SR086CUTN and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for the contact. Our male SMA right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 10 GHz. Right angle SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave SMA coaxial connector has a brass body with gold over nickel plating. Our FMCN1417 SMA RA connector uses brass contact and a gold over nickel plating material. you can find this SMA male right angle coaxial connector datasheet specifications above. Fairview Microwave RA male SMA connector purchases will ship the same day. Our SMA right angle male RG405 / FM-SR086ALTN / FM-SR086CUTN connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle SMA Male (Plug) Connector For RG405, FM-SR086ALTN, FM-SR086CUTN Cable, Solder - FMCN1417 - Fairview Microwave Inc.
Lewisville, TX, United States
Right Angle SMA Male (Plug) Connector For RG405, FM-SR086ALTN, FM-SR086CUTN Cable, Solder
FMCN1417
Right Angle SMA Male (Plug) Connector For RG405, FM-SR086ALTN, FM-SR086CUTN Cable, Solder FMCN1417
FMCN1417 RA SMA male coaxial connector from Fairview Microwave has an interface type of RG405, FM-SR086ALTN, FM-SR086CUTN and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for the contact. Our male SMA right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 10 GHz. Right angle SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave SMA coaxial connector has a brass body with gold over nickel plating. Our FMCN1417 SMA RA connector uses brass contact and a gold over nickel plating material. you can find this SMA male right angle coaxial connector datasheet specifications above. Fairview Microwave RA male SMA connector purchases will ship the same day. Our SMA right angle male RG405 / FM-SR086ALTN / FM-SR086CUTN connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

FMCN1417 RA SMA male coaxial connector from Fairview Microwave has an interface type of RG405, FM-SR086ALTN, FM-SR086CUTN and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for the contact. Our male SMA right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 10 GHz.

Right angle SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave SMA coaxial connector has a brass body with gold over nickel plating. Our FMCN1417 SMA RA connector uses brass contact and a gold over nickel plating material. you can find this SMA male right angle coaxial connector datasheet specifications above.

Fairview Microwave RA male SMA connector purchases will ship the same day. Our SMA right angle male RG405 / FM-SR086ALTN / FM-SR086CUTN connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1417
Product Name Right Angle SMA Male (Plug) Connector For RG405, FM-SR086ALTN, FM-SR086CUTN Cable, Solder
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 8194330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight; Straight
View Details
Cable Connectors - NCE-MB-B1200-1 - kTB Solutions
Specs
Connector Type SC
Gender Male / Plug
Frequency 0.000 to 11.000 GHz
View Details