Fairview Microwave Inc. SMA Male (Plug) Connector for RG405, FM-SR086ALTN, FM-SR086CUTN Cable, Solder FMCN1413

Description
FMCN1413 SMA male coaxial connector from Fairview Microwave has an interface type of RG405, FM-SR086ALTN, FM-SR086CUTN and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for the contact. Our male SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave SMA coaxial connector has a brass body with gold over nickel plating. Our FMCN1413 SMA connector uses brass contact and a gold over nickel plating material. This SMA male coaxial RF connector is RoHS compliant, you can find this SMA male coaxial connector datasheet specifications above. Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male RG405 / FM-SR086ALTN / FM-SR086CUTN connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1413 SMA male coaxial connector from Fairview Microwave has an interface type of RG405, FM-SR086ALTN, FM-SR086CUTN and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for the contact. Our male SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave SMA coaxial connector has a brass body with gold over nickel plating. Our FMCN1413 SMA connector uses brass contact and a gold over nickel plating material. This SMA male coaxial RF connector is RoHS compliant, you can find this SMA male coaxial connector datasheet specifications above. Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male RG405 / FM-SR086ALTN / FM-SR086CUTN connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male (Plug) Connector for RG405, FM-SR086ALTN, FM-SR086CUTN Cable, Solder - FMCN1413 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Male (Plug) Connector for RG405, FM-SR086ALTN, FM-SR086CUTN Cable, Solder
FMCN1413
SMA Male (Plug) Connector for RG405, FM-SR086ALTN, FM-SR086CUTN Cable, Solder FMCN1413
FMCN1413 SMA male coaxial connector from Fairview Microwave has an interface type of RG405, FM-SR086ALTN, FM-SR086CUTN and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for the contact. Our male SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave SMA coaxial connector has a brass body with gold over nickel plating. Our FMCN1413 SMA connector uses brass contact and a gold over nickel plating material. This SMA male coaxial RF connector is RoHS compliant, you can find this SMA male coaxial connector datasheet specifications above. Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male RG405 / FM-SR086ALTN / FM-SR086CUTN connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

FMCN1413 SMA male coaxial connector from Fairview Microwave has an interface type of RG405, FM-SR086ALTN, FM-SR086CUTN and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for the contact. Our male SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.

SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave SMA coaxial connector has a brass body with gold over nickel plating. Our FMCN1413 SMA connector uses brass contact and a gold over nickel plating material. This SMA male coaxial RF connector is RoHS compliant, you can find this SMA male coaxial connector datasheet specifications above.

Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male RG405 / FM-SR086ALTN / FM-SR086CUTN connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1413
Product Name SMA Male (Plug) Connector for RG405, FM-SR086ALTN, FM-SR086CUTN Cable, Solder
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051919-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2469488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 6.000 GHz
View Details
75 OHM Connectors, D-SUB Size 8 Socket 50 ohm - 110236 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Straight
Voltage Rating 1000 volts
View Details