FMCN1399 SC female bulkhead hermetically sealed terminal connector from Fairview Microwave has an interface type of eyelet and a 50 Ohm impedance. This SC female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SC terminal connector provides a minimum frequency of Error and a maximum frequency of Error.
This Fairview Microwave SC terminal connector has a brass body with nickel plating. Our FMCN1399 SC connector uses nickel plating material. This SC female bulkhead hermetically sealed terminal RF connector is RoHS compliant, you can find this SC female bulkhead hermetically sealed terminal connector datasheet specifications above.
Fairview Microwave female SC bulkhead connector purchases will ship the same day. Our bulkhead SC female eyelet connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1399 |
| Product Name | SC Female (Jack) Bulkhead Hermetically Sealed Connector Eyelet Terminal, .655 inch D Hole, Solder |
| Connector Type | SC |