FMCN1385 RA N female 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This N female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female N right angle terminal connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.
Right angle N female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave N terminal connector has a brass body with nickel plating. Our FMCN1385 N RA connector uses beryllium copper contact and a nickel plating material. This N female right angle 4 hole flange terminal RF connector is RoHS compliant, you can find this N female right angle 4 hole flange terminal connector datasheet specifications above.
Fairview Microwave RA female N 4 hole flange connector purchases will ship the same day. Our 4 hole flange N right angle female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1385 |
| Product Name | Right Angle N Female (Jack) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), .718 inch Hole Spacing, Solder |
| Connector Type | Type N |