Fairview Microwave Inc. Right Angle N Female (Jack) Bulkhead PCB Connector Thru Hole, .596 inch D Hole, Solder FMCN1380

Description
FMCN1380 RA N female bulkhead PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This N female bulkhead connector uses shield attachment of solder attachment for the contact. Our female N right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 10 GHz. Right angle N female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave N PCB connector has a brass body with nickel plating. Our FMCN1380 N RA connector uses beryllium copper contact and a nickel plating material. This N female right angle bulkhead PCB RF connector is RoHS compliant, you can find this N female right angle bulkhead PCB connector datasheet specifications above. Fairview Microwave RA female N bulkhead connector purchases will ship the same day. Our bulkhead N right angle female thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1380 RA N female bulkhead PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This N female bulkhead connector uses shield attachment of solder attachment for the contact. Our female N right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 10 GHz. Right angle N female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave N PCB connector has a brass body with nickel plating. Our FMCN1380 N RA connector uses beryllium copper contact and a nickel plating material. This N female right angle bulkhead PCB RF connector is RoHS compliant, you can find this N female right angle bulkhead PCB connector datasheet specifications above. Fairview Microwave RA female N bulkhead connector purchases will ship the same day. Our bulkhead N right angle female thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle N Female (Jack) Bulkhead PCB Connector Thru Hole, .596 inch D Hole, Solder - FMCN1380 - Fairview Microwave Inc.
Lewisville, TX, United States
Right Angle N Female (Jack) Bulkhead PCB Connector Thru Hole, .596 inch D Hole, Solder
FMCN1380
Right Angle N Female (Jack) Bulkhead PCB Connector Thru Hole, .596 inch D Hole, Solder FMCN1380
FMCN1380 RA N female bulkhead PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This N female bulkhead connector uses shield attachment of solder attachment for the contact. Our female N right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 10 GHz. Right angle N female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave N PCB connector has a brass body with nickel plating. Our FMCN1380 N RA connector uses beryllium copper contact and a nickel plating material. This N female right angle bulkhead PCB RF connector is RoHS compliant, you can find this N female right angle bulkhead PCB connector datasheet specifications above. Fairview Microwave RA female N bulkhead connector purchases will ship the same day. Our bulkhead N right angle female thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.

FMCN1380 RA N female bulkhead PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This N female bulkhead connector uses shield attachment of solder attachment for the contact. Our female N right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 10 GHz.

Right angle N female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave N PCB connector has a brass body with nickel plating. Our FMCN1380 N RA connector uses beryllium copper contact and a nickel plating material. This N female right angle bulkhead PCB RF connector is RoHS compliant, you can find this N female right angle bulkhead PCB connector datasheet specifications above.

Fairview Microwave RA female N bulkhead connector purchases will ship the same day. Our bulkhead N right angle female thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1380
Product Name Right Angle N Female (Jack) Bulkhead PCB Connector Thru Hole, .596 inch D Hole, Solder
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm with seal - 190741-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers
Coaxial Adapters - 1407606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-FG-T50-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details