FMCN1378 SMA female press-in terminal connector from Fairview Microwave has an interface type of tab and a 50 Ohm impedance. This SMA female press-in connector uses shield attachment of solder attachment for the contact. Our female SMA terminal connector provides a minimum frequency of Error and a maximum frequency of Error.
SMA female press-in terminal RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMA terminal connector has a brass body with gold plating. Our FMCN1378 SMA connector uses gold plating material. This SMA female press-in terminal RF connector is RoHS compliant, you can find this SMA female press-in terminal connector datasheet specifications above.
Fairview Microwave female SMA press-in connector purchases will ship the same day. Our press-in SMA female tab connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1378 |
| Product Name | SMA Female (Jack) Connector Tab Terminal, .200 inch Diameter, Solder Press-In |
| Connector Type | SMA |