FMCN1377 SMA female coaxial connector from Fairview Microwave has an interface type of RG58 and a 50 Ohm impedance. This SMA female connector uses shield attachment of crimp/solder attachment for the contact. Our female SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.
SMA female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.28:1. This Fairview Microwave SMA coaxial connector has a brass body with nickel plating. Our FMCN1377 SMA connector uses beryllium copper contact and a nickel plating material. This SMA female coaxial RF connector is RoHS compliant, you can find this SMA female coaxial connector datasheet specifications above.
Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female RG58 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1377 |
| Product Name | SMA Female (Jack) Connector for RG58 Cable, Crimp/Solder |
| Connector Type | SMA |