FMCN1376 SMC jack PCB connector from Fairview Microwave has an interface type of surface mount and a 50 Ohm impedance. This SMC jack connector uses shield attachment of solder attachment for the contact. Our jack SMC PCB connector provides a minimum frequency of DC and a maximum frequency of 10 GHz.
SMC jack PCB RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMC PCB connector has a brass body with gold over nickel plating. Our FMCN1376 SMC connector uses brass contact and a gold over nickel plating material. you can find this SMC jack PCB connector datasheet specifications above.
Fairview Microwave jack SMC connector purchases will ship the same day. Our SMC jack surface mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1376 |
| Product Name | SMC Jack (Female) PCB Connector Surface Mount, Solder |
| Connector Type | SMC |