FMCN1374 SMA female 2 hole flange field replaceable contact connector from Fairview Microwave has an interface type of .015 inch pin and a 50 Ohm impedance. This SMA female 2 hole flange connector uses shield attachment of attachment for the contact. Our female SMA field replaceable contact connector provides a minimum frequency of DC and a maximum frequency of 26 GHz.
SMA female 2 hole flange field replaceable contact RF connector has a ptfe dielectric type and a VSWR of 1.2:1. This Fairview Microwave SMA field replaceable contact connector has a passivated stainless steel body. Our FMCN1374 SMA connector uses beryllium copper contact. This SMA female 2 hole flange field replaceable contact RF connector is RoHS compliant, you can find this SMA female 2 hole flange field replaceable contact connector datasheet specifications above.
Fairview Microwave female SMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange SMA female .015 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1374 |
| Product Name | SMA Female (Jack) Connector Field Replaceable 2 Hole Flange (Panel Mount) |
| Connector Type | SMA |