FMCN1373 C male coaxial connector from Fairview Microwave has an interface type of RG214, RG9, RG225, RG393 and a 50 Ohm impedance. This C male connector uses shield attachment of crimp/solder attachment for the contact. Our male C coaxial connector provides a minimum frequency of Error and a maximum frequency of Error.
C male coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave C coaxial connector has a brass body with nickel plating. Our FMCN1373 C connector uses nickel plating material. This C male coaxial RF connector is RoHS compliant, you can find this C male coaxial connector datasheet specifications above.
Fairview Microwave male C connector purchases will ship the same day. Our C male RG214 / RG9 / RG225 / RG393 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom C cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1373 |
| Product Name | C Male (Plug) Connector For RG214, RG9, RG225, RG393 Cable, Crimp/Solder |
| Geometry | Straight |