Fairview Microwave Inc. MHV Female (Jack) Bulkhead Hermetically Sealed Connector Solder Cup Terminal, .380 inch DD Hole, Solder FMCN1370

Description
FMCN1370 MHV female bulkhead hermetically sealed terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This MHV female bulkhead connector uses shield attachment of solder attachment for the contact. Our female MHV terminal connector provides a minimum frequency of Error and a maximum frequency of Error. MHV female bulkhead hermetically sealed terminal RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave MHV terminal connector has a brass body with nickel plating. Our FMCN1370 MHV connector uses nickel plating material. This MHV female bulkhead hermetically sealed terminal RF connector is RoHS compliant, you can find this MHV female bulkhead hermetically sealed terminal connector datasheet specifications above. Fairview Microwave female MHV bulkhead connector purchases will ship the same day. Our bulkhead MHV female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MHV cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1370 MHV female bulkhead hermetically sealed terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This MHV female bulkhead connector uses shield attachment of solder attachment for the contact. Our female MHV terminal connector provides a minimum frequency of Error and a maximum frequency of Error. MHV female bulkhead hermetically sealed terminal RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave MHV terminal connector has a brass body with nickel plating. Our FMCN1370 MHV connector uses nickel plating material. This MHV female bulkhead hermetically sealed terminal RF connector is RoHS compliant, you can find this MHV female bulkhead hermetically sealed terminal connector datasheet specifications above. Fairview Microwave female MHV bulkhead connector purchases will ship the same day. Our bulkhead MHV female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MHV cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHV Female (Jack) Bulkhead Hermetically Sealed Connector Solder Cup Terminal, .380 inch DD Hole, Solder - FMCN1370 - Fairview Microwave Inc.
Lewisville, TX, United States
MHV Female (Jack) Bulkhead Hermetically Sealed Connector Solder Cup Terminal, .380 inch DD Hole, Solder
FMCN1370
MHV Female (Jack) Bulkhead Hermetically Sealed Connector Solder Cup Terminal, .380 inch DD Hole, Solder FMCN1370
FMCN1370 MHV female bulkhead hermetically sealed terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This MHV female bulkhead connector uses shield attachment of solder attachment for the contact. Our female MHV terminal connector provides a minimum frequency of Error and a maximum frequency of Error. MHV female bulkhead hermetically sealed terminal RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave MHV terminal connector has a brass body with nickel plating. Our FMCN1370 MHV connector uses nickel plating material. This MHV female bulkhead hermetically sealed terminal RF connector is RoHS compliant, you can find this MHV female bulkhead hermetically sealed terminal connector datasheet specifications above. Fairview Microwave female MHV bulkhead connector purchases will ship the same day. Our bulkhead MHV female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MHV cable connector assemblies that will ship quickly from our location.

FMCN1370 MHV female bulkhead hermetically sealed terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This MHV female bulkhead connector uses shield attachment of solder attachment for the contact. Our female MHV terminal connector provides a minimum frequency of Error and a maximum frequency of Error.

MHV female bulkhead hermetically sealed terminal RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave MHV terminal connector has a brass body with nickel plating. Our FMCN1370 MHV connector uses nickel plating material. This MHV female bulkhead hermetically sealed terminal RF connector is RoHS compliant, you can find this MHV female bulkhead hermetically sealed terminal connector datasheet specifications above.

Fairview Microwave female MHV bulkhead connector purchases will ship the same day. Our bulkhead MHV female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MHV cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1370
Product Name MHV Female (Jack) Bulkhead Hermetically Sealed Connector Solder Cup Terminal, .380 inch DD Hole, Solder
Connector Type MHV
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
RF Connectors - 1050532-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2469496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Geometry Straight
Frequency 4.000 GHz
View Details
Cable Connectors - NCS-MG-141-3 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details