Fairview Microwave Inc. C Female (Jack) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), .718 inch Hole Spacing, Solder FMCN1368

Description
FMCN1368 C female 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This C female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female C terminal connector provides a minimum frequency of DC and a maximum frequency of 10 GHz. C female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave C terminal connector has a brass body with nickel plating. Our FMCN1368 C connector uses brass contact and a nickel plating material. This C female 4 hole flange terminal RF connector is RoHS compliant, you can find this C female 4 hole flange terminal connector datasheet specifications above. Fairview Microwave female C 4 hole flange connector purchases will ship the same day. Our 4 hole flange C female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom C cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1368 C female 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This C female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female C terminal connector provides a minimum frequency of DC and a maximum frequency of 10 GHz. C female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave C terminal connector has a brass body with nickel plating. Our FMCN1368 C connector uses brass contact and a nickel plating material. This C female 4 hole flange terminal RF connector is RoHS compliant, you can find this C female 4 hole flange terminal connector datasheet specifications above. Fairview Microwave female C 4 hole flange connector purchases will ship the same day. Our 4 hole flange C female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom C cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Female (Jack) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), .718 inch Hole Spacing, Solder - FMCN1368 - Fairview Microwave Inc.
Lewisville, TX, United States
C Female (Jack) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), .718 inch Hole Spacing, Solder
FMCN1368
C Female (Jack) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), .718 inch Hole Spacing, Solder FMCN1368
FMCN1368 C female 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This C female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female C terminal connector provides a minimum frequency of DC and a maximum frequency of 10 GHz. C female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave C terminal connector has a brass body with nickel plating. Our FMCN1368 C connector uses brass contact and a nickel plating material. This C female 4 hole flange terminal RF connector is RoHS compliant, you can find this C female 4 hole flange terminal connector datasheet specifications above. Fairview Microwave female C 4 hole flange connector purchases will ship the same day. Our 4 hole flange C female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom C cable connector assemblies that will ship quickly from our location.

FMCN1368 C female 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This C female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female C terminal connector provides a minimum frequency of DC and a maximum frequency of 10 GHz.

C female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave C terminal connector has a brass body with nickel plating. Our FMCN1368 C connector uses brass contact and a nickel plating material. This C female 4 hole flange terminal RF connector is RoHS compliant, you can find this C female 4 hole flange terminal connector datasheet specifications above.

Fairview Microwave female C 4 hole flange connector purchases will ship the same day. Our 4 hole flange C female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom C cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1368
Product Name C Female (Jack) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), .718 inch Hole Spacing, Solder
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051170-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
BNC (M) St. Connector for RG316 Cable - ET-BMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 2469508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 0.900 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details