FMCN1364 RA MHV male coaxial connector from Fairview Microwave has an interface type of RG59, RG62, RG71 and a 50 Ohm impedance. This MHV male connector uses shield attachment of clamp/solder attachment for the contact. Our male MHV right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 200 MHz.
Right angle MHV male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.6:1. This Fairview Microwave MHV coaxial connector has a brass body with nickel plating. Our FMCN1364 MHV RA connector uses brass contact and a nickel plating material. This MHV male right angle coaxial RF connector is RoHS compliant, you can find this MHV male right angle coaxial connector datasheet specifications above.
Fairview Microwave RA male MHV connector purchases will ship the same day. Our MHV right angle male RG59 / RG62 / RG71 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MHV cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1364 |
| Product Name | Right Angle MHV Male (Plug) Connector For RG59, RG62, RG71 Cable, Clamp/Solder |
| Connector Type | MHV |