Fairview Microwave Inc. SMA Female (Jack) PCB Connector 1/8 inch Stripline, Solder/Solder (Captive Contact) FMCN1359

Description
FMCN1359 SMA female PCB connector from Fairview Microwave has an interface type of 1/8 inch stripline and a 50 Ohm impedance. This SMA female connector uses shield attachment of solder/solder (captive contact) attachment for the contact. Our female SMA PCB connector provides a minimum frequency of Error and a maximum frequency of Error. SMA female PCB RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMA PCB connector has a brass body with nickel plating. Our FMCN1359 SMA connector uses nickel plating material. This SMA female PCB RF connector is RoHS compliant, you can find this SMA female PCB connector datasheet specifications above. Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female 1/8 inch stripline connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1359 SMA female PCB connector from Fairview Microwave has an interface type of 1/8 inch stripline and a 50 Ohm impedance. This SMA female connector uses shield attachment of solder/solder (captive contact) attachment for the contact. Our female SMA PCB connector provides a minimum frequency of Error and a maximum frequency of Error. SMA female PCB RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMA PCB connector has a brass body with nickel plating. Our FMCN1359 SMA connector uses nickel plating material. This SMA female PCB RF connector is RoHS compliant, you can find this SMA female PCB connector datasheet specifications above. Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female 1/8 inch stripline connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) PCB Connector 1/8 inch Stripline, Solder/Solder (Captive Contact) - FMCN1359 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) PCB Connector 1/8 inch Stripline, Solder/Solder (Captive Contact)
FMCN1359
SMA Female (Jack) PCB Connector 1/8 inch Stripline, Solder/Solder (Captive Contact) FMCN1359
FMCN1359 SMA female PCB connector from Fairview Microwave has an interface type of 1/8 inch stripline and a 50 Ohm impedance. This SMA female connector uses shield attachment of solder/solder (captive contact) attachment for the contact. Our female SMA PCB connector provides a minimum frequency of Error and a maximum frequency of Error. SMA female PCB RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMA PCB connector has a brass body with nickel plating. Our FMCN1359 SMA connector uses nickel plating material. This SMA female PCB RF connector is RoHS compliant, you can find this SMA female PCB connector datasheet specifications above. Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female 1/8 inch stripline connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

FMCN1359 SMA female PCB connector from Fairview Microwave has an interface type of 1/8 inch stripline and a 50 Ohm impedance. This SMA female connector uses shield attachment of solder/solder (captive contact) attachment for the contact. Our female SMA PCB connector provides a minimum frequency of Error and a maximum frequency of Error.

SMA female PCB RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMA PCB connector has a brass body with nickel plating. Our FMCN1359 SMA connector uses nickel plating material. This SMA female PCB RF connector is RoHS compliant, you can find this SMA female PCB connector datasheet specifications above.

Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female 1/8 inch stripline connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1359
Product Name SMA Female (Jack) PCB Connector 1/8 inch Stripline, Solder/Solder (Captive Contact)
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connector Launchers - 1052643-1 - TE Connectivity
Specs
Connector Type SMA
Mounting Panel Mount
View Details
3 suppliers
Coaxial Adapters - 1367729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCG-FB-A220-1 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details