FMCN1358 RA SMB jack PCB connector from Fairview Microwave has an interface type of thru hole and a 75 Ohm impedance. This SMB jack connector uses shield attachment of solder attachment for the contact. Our jack SMB right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 2 GHz.
Right angle SMB jack PCB RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMB PCB connector has a brass body with gold plating. Our FMCN1358 SMB RA connector uses brass contact and a gold plating material. This SMB jack right angle PCB RF connector is RoHS compliant, you can find this SMB jack right angle PCB connector datasheet specifications above.
Fairview Microwave RA jack SMB connector purchases will ship the same day. Our SMB right angle jack thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMB cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1358 |
| Product Name | Right Angle 75 Ohm SMB Jack (Female) PCB Connector Thru Hole, .200 inch x .067 inch Hole Spacing, Solder |
| Connector Type | SMB |