FMCN1353 BNC female bulkhead isolated ground terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This BNC female bulkhead connector uses shield attachment of solder attachment for the contact. Our female BNC terminal connector provides a minimum frequency of DC and a maximum frequency of 1 GHz.
BNC female bulkhead isolated ground terminal RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave BNC terminal connector has a brass body with nickel plating. Our FMCN1353 BNC connector uses brass contact and a nickel plating material. This BNC female bulkhead isolated ground terminal RF connector is RoHS compliant, you can find this BNC female bulkhead isolated ground terminal connector datasheet specifications above.
Fairview Microwave female BNC bulkhead connector purchases will ship the same day. Our bulkhead BNC female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1353 |
| Product Name | BNC Female (Jack) Bulkhead Isolated Ground Connector Solder Cup Terminal, .350 inch D Hole, Solder |
| Connector Type | BNC |