FMCN1352 BNC female coaxial connector from Fairview Microwave has an interface type of RG316, RG174, RG188, LMR-100A, LMR-100A-FR, 0.100 inch and a 50 Ohm impedance. This BNC female connector uses shield attachment of crimp/solder attachment for the contact. Our female BNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 1 GHz.
BNC female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.5:1. This Fairview Microwave BNC coaxial connector has a brass body with nickel plating. Our FMCN1352 BNC connector uses brass contact and a nickel plating material. This BNC female coaxial RF connector is RoHS compliant, you can find this BNC female coaxial connector datasheet specifications above.
Fairview Microwave female BNC connector purchases will ship the same day. Our BNC female RG316 / RG174 / RG188 / LMR-100A / LMR-100A-FR / 0.100 inch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1352 |
| Product Name | BNC Female (Jack) Connector For RG316, RG174, RG188, LMR-100A, LMR-100A-FR, 0.100 inch Cable, Crimp/Solder |
| Connector Type | BNC |