FMCN1348Z RA FAKRA jack coaxial connector from Fairview Microwave has an interface type of RG174, RG316, RG188, .100 inch, FM-B100, FM-C100, LMR-100 and a 50 Ohm impedance. This FAKRA jack connector uses shield attachment of crimp/solder attachment for the contact. Our jack FAKRA right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 4 GHz.
Right angle FAKRA jack coaxial RF connector has a ptfe dielectric type and a VSWR of 1.5:1. This Fairview Microwave FAKRA coaxial connector has a plastic body. Our FMCN1348Z FAKRA RA connector uses phosphor bronze contact. This FAKRA jack right angle coaxial RF connector is RoHS compliant, you can find this FAKRA jack right angle coaxial connector datasheet specifications above.
Fairview Microwave RA jack FAKRA connector purchases will ship the same day. Our FAKRA right angle jack RG174 / RG316 / RG188 / .100 inch / FM-B100 / FM-C100 / LMR-100 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom FAKRA cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1348Z |
| Product Name | FAKRA Jack (Female) Right Angle Connector for RG174, RG316, RG188, .100 inch, FM-B100, FM-C100, LMR-100, Crimp/Solder, Water Blue Color |
| Geometry | Right Angle |