FMCN1336 2.4mm female PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This 2.4mm female connector uses shield attachment of clamp/solder (captive contact) attachment for the contact. Our female 2.4mm PCB connector provides a minimum frequency of DC and a maximum frequency of 50 GHz.
2.4mm female PCB RF connector has a pctfe dielectric type and a VSWR of 1.18:1. This Fairview Microwave 2.4mm PCB connector has a brass body with nickel plating. Our FMCN1336 2.4mm connector uses beryllium copper contact and a nickel plating material. This 2.4mm female PCB RF connector is RoHS and removable end launch, 0.35 width compliant, you can find this 2.4mm female PCB removable end launch, 0.35 width connector datasheet specifications above.
Fairview Microwave female 2.4mm connector purchases will ship the same day. Our 2.4mm female end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.4mm cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1336 |
| Product Name | 2.4mm Female (Jack) PCB Connector End Launch Removable End Launch, Clamp/Solder (Captive Contact), 0.35 Width |
| Connector Type | 2.4mm Connector |