Fairview Microwave Inc. Right Angle SSMC Jack (Female) Bulkhead Connector for RG178, RG196 Cable, Crimp/Solder FMCN1299

Description
FMCN1299 RA SSMC jack bulkhead coaxial connector from Fairview Microwave has an interface type of RG178, RG196 and a impedance. This SSMC jack bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our jack SSMC right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. Right angle SSMC jack bulkhead coaxial RF connector has a teflon dielectric type and a VSWR of 1.57:1. This Fairview Microwave SSMC coaxial connector has a brass body with gold plating. Our FMCN1299 SSMC RA connector uses beryllium copper contact and a gold plating material. This SSMC jack right angle bulkhead coaxial RF connector is RoHS compliant, you can find this SSMC jack right angle bulkhead coaxial connector datasheet specifications above. Fairview Microwave RA jack SSMC bulkhead connector purchases will ship the same day. Our bulkhead SSMC right angle jack RG178 / RG196 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1299 RA SSMC jack bulkhead coaxial connector from Fairview Microwave has an interface type of RG178, RG196 and a impedance. This SSMC jack bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our jack SSMC right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. Right angle SSMC jack bulkhead coaxial RF connector has a teflon dielectric type and a VSWR of 1.57:1. This Fairview Microwave SSMC coaxial connector has a brass body with gold plating. Our FMCN1299 SSMC RA connector uses beryllium copper contact and a gold plating material. This SSMC jack right angle bulkhead coaxial RF connector is RoHS compliant, you can find this SSMC jack right angle bulkhead coaxial connector datasheet specifications above. Fairview Microwave RA jack SSMC bulkhead connector purchases will ship the same day. Our bulkhead SSMC right angle jack RG178 / RG196 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle SSMC Jack (Female) Bulkhead Connector for RG178, RG196 Cable, Crimp/Solder - FMCN1299 - Fairview Microwave Inc.
Lewisville, TX, United States
Right Angle SSMC Jack (Female) Bulkhead Connector for RG178, RG196 Cable, Crimp/Solder
FMCN1299
Right Angle SSMC Jack (Female) Bulkhead Connector for RG178, RG196 Cable, Crimp/Solder FMCN1299
FMCN1299 RA SSMC jack bulkhead coaxial connector from Fairview Microwave has an interface type of RG178, RG196 and a impedance. This SSMC jack bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our jack SSMC right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. Right angle SSMC jack bulkhead coaxial RF connector has a teflon dielectric type and a VSWR of 1.57:1. This Fairview Microwave SSMC coaxial connector has a brass body with gold plating. Our FMCN1299 SSMC RA connector uses beryllium copper contact and a gold plating material. This SSMC jack right angle bulkhead coaxial RF connector is RoHS compliant, you can find this SSMC jack right angle bulkhead coaxial connector datasheet specifications above. Fairview Microwave RA jack SSMC bulkhead connector purchases will ship the same day. Our bulkhead SSMC right angle jack RG178 / RG196 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.

FMCN1299 RA SSMC jack bulkhead coaxial connector from Fairview Microwave has an interface type of RG178, RG196 and a impedance. This SSMC jack bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our jack SSMC right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.

Right angle SSMC jack bulkhead coaxial RF connector has a teflon dielectric type and a VSWR of 1.57:1. This Fairview Microwave SSMC coaxial connector has a brass body with gold plating. Our FMCN1299 SSMC RA connector uses beryllium copper contact and a gold plating material. This SSMC jack right angle bulkhead coaxial RF connector is RoHS compliant, you can find this SSMC jack right angle bulkhead coaxial connector datasheet specifications above.

Fairview Microwave RA jack SSMC bulkhead connector purchases will ship the same day. Our bulkhead SSMC right angle jack RG178 / RG196 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1299
Product Name Right Angle SSMC Jack (Female) Bulkhead Connector for RG178, RG196 Cable, Crimp/Solder
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059467-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
Coaxial Adapters - 2826924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 6.000 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details