Fairview Microwave Inc. SSMC Jack (Female) Connector for RG316, RG174, RG188, LMR-100A, LMR-100A-FR Cable, Crimp/Solder FMCN1294

Description
FMCN1294 SSMC jack coaxial connector from Fairview Microwave has an interface type of RG316, RG174, RG188, LMR-100A, LMR-100A-FR and a 50 Ohm impedance. This SSMC jack connector uses shield attachment of crimp/solder attachment for the contact. Our jack SSMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. SSMC jack coaxial RF connector has a teflon dielectric type and a VSWR of 1.49:1. This Fairview Microwave SSMC coaxial connector has a beryllium copper body with gold plating. Our FMCN1294 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack coaxial RF connector is RoHS compliant, you can find this SSMC jack coaxial connector datasheet specifications above. Fairview Microwave jack SSMC connector purchases will ship the same day. Our SSMC jack RG316 / RG174 / RG188 / LMR-100A / LMR-100A-FR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location. * LMR™ is a trademark of Times Microwave Systems.
Datasheet
Description
FMCN1294 SSMC jack coaxial connector from Fairview Microwave has an interface type of RG316, RG174, RG188, LMR-100A, LMR-100A-FR and a 50 Ohm impedance. This SSMC jack connector uses shield attachment of crimp/solder attachment for the contact. Our jack SSMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. SSMC jack coaxial RF connector has a teflon dielectric type and a VSWR of 1.49:1. This Fairview Microwave SSMC coaxial connector has a beryllium copper body with gold plating. Our FMCN1294 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack coaxial RF connector is RoHS compliant, you can find this SSMC jack coaxial connector datasheet specifications above. Fairview Microwave jack SSMC connector purchases will ship the same day. Our SSMC jack RG316 / RG174 / RG188 / LMR-100A / LMR-100A-FR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location. * LMR™ is a trademark of Times Microwave Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSMC Jack (Female) Connector for RG316, RG174, RG188, LMR-100A, LMR-100A-FR Cable, Crimp/Solder - FMCN1294 - Fairview Microwave Inc.
Lewisville, TX, United States
SSMC Jack (Female) Connector for RG316, RG174, RG188, LMR-100A, LMR-100A-FR Cable, Crimp/Solder
FMCN1294
SSMC Jack (Female) Connector for RG316, RG174, RG188, LMR-100A, LMR-100A-FR Cable, Crimp/Solder FMCN1294
FMCN1294 SSMC jack coaxial connector from Fairview Microwave has an interface type of RG316, RG174, RG188, LMR-100A, LMR-100A-FR and a 50 Ohm impedance. This SSMC jack connector uses shield attachment of crimp/solder attachment for the contact. Our jack SSMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. SSMC jack coaxial RF connector has a teflon dielectric type and a VSWR of 1.49:1. This Fairview Microwave SSMC coaxial connector has a beryllium copper body with gold plating. Our FMCN1294 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack coaxial RF connector is RoHS compliant, you can find this SSMC jack coaxial connector datasheet specifications above. Fairview Microwave jack SSMC connector purchases will ship the same day. Our SSMC jack RG316 / RG174 / RG188 / LMR-100A / LMR-100A-FR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location. * LMR™ is a trademark of Times Microwave Systems.

FMCN1294 SSMC jack coaxial connector from Fairview Microwave has an interface type of RG316, RG174, RG188, LMR-100A, LMR-100A-FR and a 50 Ohm impedance. This SSMC jack connector uses shield attachment of crimp/solder attachment for the contact. Our jack SSMC coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.

SSMC jack coaxial RF connector has a teflon dielectric type and a VSWR of 1.49:1. This Fairview Microwave SSMC coaxial connector has a beryllium copper body with gold plating. Our FMCN1294 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack coaxial RF connector is RoHS compliant, you can find this SSMC jack coaxial connector datasheet specifications above.

Fairview Microwave jack SSMC connector purchases will ship the same day. Our SSMC jack RG316 / RG174 / RG188 / LMR-100A / LMR-100A-FR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.

* LMR™ is a trademark of Times Microwave Systems.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1294
Product Name SSMC Jack (Female) Connector for RG316, RG174, RG188, LMR-100A, LMR-100A-FR Cable, Crimp/Solder
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056527-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
4 suppliers
F (M) St. Connector for HLF 200 Cable - ET-FMS-6 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type F
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2662214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details