Fairview Microwave Inc. MCX Plug (Male) Connector For RG405, RG405 Tinned, .086 SR Cable, Solder FMCN1281

Description
FMCN1281 MCX plug coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This MCX plug connector uses shield attachment of solder attachment for the contact. Our plug MCX coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. MCX plug coaxial RF connector has a ptfe dielectric type and a VSWR of 1.37:1. This Fairview Microwave MCX coaxial connector has a brass body with gold over nickel plating. Our FMCN1281 MCX connector uses brass contact and a gold over nickel plating material. This MCX plug coaxial RF connector is RoHS compliant, you can find this MCX plug coaxial connector datasheet specifications above. Fairview Microwave plug MCX connector purchases will ship the same day. Our MCX plug RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MCX cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1281 MCX plug coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This MCX plug connector uses shield attachment of solder attachment for the contact. Our plug MCX coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. MCX plug coaxial RF connector has a ptfe dielectric type and a VSWR of 1.37:1. This Fairview Microwave MCX coaxial connector has a brass body with gold over nickel plating. Our FMCN1281 MCX connector uses brass contact and a gold over nickel plating material. This MCX plug coaxial RF connector is RoHS compliant, you can find this MCX plug coaxial connector datasheet specifications above. Fairview Microwave plug MCX connector purchases will ship the same day. Our MCX plug RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MCX cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCX Plug (Male) Connector For RG405, RG405 Tinned, .086 SR Cable, Solder - FMCN1281 - Fairview Microwave Inc.
Lewisville, TX, United States
MCX Plug (Male) Connector For RG405, RG405 Tinned, .086 SR Cable, Solder
FMCN1281
MCX Plug (Male) Connector For RG405, RG405 Tinned, .086 SR Cable, Solder FMCN1281
FMCN1281 MCX plug coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This MCX plug connector uses shield attachment of solder attachment for the contact. Our plug MCX coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. MCX plug coaxial RF connector has a ptfe dielectric type and a VSWR of 1.37:1. This Fairview Microwave MCX coaxial connector has a brass body with gold over nickel plating. Our FMCN1281 MCX connector uses brass contact and a gold over nickel plating material. This MCX plug coaxial RF connector is RoHS compliant, you can find this MCX plug coaxial connector datasheet specifications above. Fairview Microwave plug MCX connector purchases will ship the same day. Our MCX plug RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MCX cable connector assemblies that will ship quickly from our location.

FMCN1281 MCX plug coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This MCX plug connector uses shield attachment of solder attachment for the contact. Our plug MCX coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.

MCX plug coaxial RF connector has a ptfe dielectric type and a VSWR of 1.37:1. This Fairview Microwave MCX coaxial connector has a brass body with gold over nickel plating. Our FMCN1281 MCX connector uses brass contact and a gold over nickel plating material. This MCX plug coaxial RF connector is RoHS compliant, you can find this MCX plug coaxial connector datasheet specifications above.

Fairview Microwave plug MCX connector purchases will ship the same day. Our MCX plug RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MCX cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1281
Product Name MCX Plug (Male) Connector For RG405, RG405 Tinned, .086 SR Cable, Solder
Connector Type MCX
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-FL2G-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 7123311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details