FMCN1279 SMA male coaxial connector from Fairview Microwave has an interface type of FM-SR141CU, FM-SR141TB, FM-SR141TBJ and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder attachment for the contact. Our male SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
This Fairview Microwave SMA coaxial connector has a brass body with gold over nickel plating. Our FMCN1279 SMA connector uses gold over nickel plating material. you can find this SMA male coaxial connector datasheet specifications above.
Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male FM-SR141CU / FM-SR141TB / FM-SR141TBJ connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1279 |
| Product Name | SMA Male (Plug) Connector for FM-SR141CU, FM-SR141TB, FM-SR141TBJ Cable, Solder |
| Connector Type | SMA |