Fairview Microwave Inc. SSMC Jack (Female) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), Solder FMCN1276

Description
FMCN1276 SSMC jack 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a impedance. This SSMC jack 4 hole flange connector uses shield attachment of solder attachment for the contact. Our jack SSMC terminal connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. SSMC jack 4 hole flange terminal RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC terminal connector has a stainless steel body with gold plating. Our FMCN1276 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack 4 hole flange terminal RF connector is RoHS compliant, you can find this SSMC jack 4 hole flange terminal connector datasheet specifications above. Fairview Microwave jack SSMC 4 hole flange connector purchases will ship the same day. Our 4 hole flange SSMC jack solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1276 SSMC jack 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a impedance. This SSMC jack 4 hole flange connector uses shield attachment of solder attachment for the contact. Our jack SSMC terminal connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. SSMC jack 4 hole flange terminal RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC terminal connector has a stainless steel body with gold plating. Our FMCN1276 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack 4 hole flange terminal RF connector is RoHS compliant, you can find this SSMC jack 4 hole flange terminal connector datasheet specifications above. Fairview Microwave jack SSMC 4 hole flange connector purchases will ship the same day. Our 4 hole flange SSMC jack solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSMC Jack (Female) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), Solder - FMCN1276 - Fairview Microwave Inc.
Lewisville, TX, United States
SSMC Jack (Female) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), Solder
FMCN1276
SSMC Jack (Female) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), Solder FMCN1276
FMCN1276 SSMC jack 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a impedance. This SSMC jack 4 hole flange connector uses shield attachment of solder attachment for the contact. Our jack SSMC terminal connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. SSMC jack 4 hole flange terminal RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC terminal connector has a stainless steel body with gold plating. Our FMCN1276 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack 4 hole flange terminal RF connector is RoHS compliant, you can find this SSMC jack 4 hole flange terminal connector datasheet specifications above. Fairview Microwave jack SSMC 4 hole flange connector purchases will ship the same day. Our 4 hole flange SSMC jack solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.

FMCN1276 SSMC jack 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a impedance. This SSMC jack 4 hole flange connector uses shield attachment of solder attachment for the contact. Our jack SSMC terminal connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.

SSMC jack 4 hole flange terminal RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC terminal connector has a stainless steel body with gold plating. Our FMCN1276 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack 4 hole flange terminal RF connector is RoHS compliant, you can find this SSMC jack 4 hole flange terminal connector datasheet specifications above.

Fairview Microwave jack SSMC 4 hole flange connector purchases will ship the same day. Our 4 hole flange SSMC jack solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1276
Product Name SSMC Jack (Female) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), Solder
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A810-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 7123302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details