FMCN1274 RA SSMC jack bulkhead PCB connector from Fairview Microwave has an interface type of turret and a impedance. This SSMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SSMC right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.
Right angle SSMC jack bulkhead PCB RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC PCB connector has a brass body with gold plating. Our FMCN1274 SSMC RA connector uses beryllium copper contact and a gold plating material. This SSMC jack right angle bulkhead PCB RF connector is RoHS compliant, you can find this SSMC jack right angle bulkhead PCB connector datasheet specifications above.
Fairview Microwave RA jack SSMC bulkhead connector purchases will ship the same day. Our bulkhead SSMC right angle jack turret connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1274 |
| Product Name | Right Angle SSMC Jack (Female) Bulkhead PCB Connector Turret, Solder |
| Geometry | Right Angle |