Fairview Microwave Inc. Right Angle SSMC Plug (Male) Connector For FM-SR047ALTN, FM-SR047CU Cable, Solder FMCN1270

Description
FMCN1270 RA SSMC plug coaxial connector from Fairview Microwave has an interface type of FM-SR047ALTN, FM-SR047CU and a impedance. This SSMC plug connector uses shield attachment of solder/solder attachment for the contact. Our plug SSMC right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. Right angle SSMC plug coaxial RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC coaxial connector has a brass body with gold plating. Our FMCN1270 SSMC RA connector uses beryllium copper contact and a gold plating material. This SSMC plug right angle coaxial RF connector is RoHS compliant, you can find this SSMC plug right angle coaxial connector datasheet specifications above. Fairview Microwave RA plug SSMC connector purchases will ship the same day. Our SSMC right angle plug FM-SR047ALTN / FM-SR047CU connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1270 RA SSMC plug coaxial connector from Fairview Microwave has an interface type of FM-SR047ALTN, FM-SR047CU and a impedance. This SSMC plug connector uses shield attachment of solder/solder attachment for the contact. Our plug SSMC right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. Right angle SSMC plug coaxial RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC coaxial connector has a brass body with gold plating. Our FMCN1270 SSMC RA connector uses beryllium copper contact and a gold plating material. This SSMC plug right angle coaxial RF connector is RoHS compliant, you can find this SSMC plug right angle coaxial connector datasheet specifications above. Fairview Microwave RA plug SSMC connector purchases will ship the same day. Our SSMC right angle plug FM-SR047ALTN / FM-SR047CU connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle SSMC Plug (Male) Connector For FM-SR047ALTN, FM-SR047CU Cable, Solder - FMCN1270 - Fairview Microwave Inc.
Lewisville, TX, United States
Right Angle SSMC Plug (Male) Connector For FM-SR047ALTN, FM-SR047CU Cable, Solder
FMCN1270
Right Angle SSMC Plug (Male) Connector For FM-SR047ALTN, FM-SR047CU Cable, Solder FMCN1270
FMCN1270 RA SSMC plug coaxial connector from Fairview Microwave has an interface type of FM-SR047ALTN, FM-SR047CU and a impedance. This SSMC plug connector uses shield attachment of solder/solder attachment for the contact. Our plug SSMC right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. Right angle SSMC plug coaxial RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC coaxial connector has a brass body with gold plating. Our FMCN1270 SSMC RA connector uses beryllium copper contact and a gold plating material. This SSMC plug right angle coaxial RF connector is RoHS compliant, you can find this SSMC plug right angle coaxial connector datasheet specifications above. Fairview Microwave RA plug SSMC connector purchases will ship the same day. Our SSMC right angle plug FM-SR047ALTN / FM-SR047CU connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.

FMCN1270 RA SSMC plug coaxial connector from Fairview Microwave has an interface type of FM-SR047ALTN, FM-SR047CU and a impedance. This SSMC plug connector uses shield attachment of solder/solder attachment for the contact. Our plug SSMC right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.

Right angle SSMC plug coaxial RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SSMC coaxial connector has a brass body with gold plating. Our FMCN1270 SSMC RA connector uses beryllium copper contact and a gold plating material. This SSMC plug right angle coaxial RF connector is RoHS compliant, you can find this SSMC plug right angle coaxial connector datasheet specifications above.

Fairview Microwave RA plug SSMC connector purchases will ship the same day. Our SSMC right angle plug FM-SR047ALTN / FM-SR047CU connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1270
Product Name Right Angle SSMC Plug (Male) Connector For FM-SR047ALTN, FM-SR047CU Cable, Solder
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050777-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder & Clamp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
MCX (F) R/A Connector for RG316 Cable - ET-MFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Female / Jack
Geometry Right Angle
View Details
Coaxial Adapters - 1222192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug
Geometry Straight; Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details